STMicroelectronics, Inc. Transistor MJ11014

Description
DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, 30 AMP, 90 V, NPN, TO-3. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, 30 AMP, 90 V, NPN, TO-3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 66594806 - Radwell International
Willingboro, NJ, United States
Transistor
66594806
Transistor 66594806
DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, 30 AMP, 90 V, NPN, TO-3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, 30 AMP, 90 V, NPN, TO-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 66594806
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details