Win Source Part Number: 1375651-MIS2DHTR
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
Type: Digital
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode
Package / Case: 12-VFLGA
Supplier Device Package: 12-LGA (2x2)
Base Product Number: MIS2
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 3.6V
Output Type: I²C, SPI
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 1020 (±2g) ~ 85 (±16g)
Bandwidth: 0.5Hz ~ 2.7kHz
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 2.7kHz 12-LGA (2x2)
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 2.7kHz 12-LGA (2x2)
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 2.7kHz 12-LGA (2x2)
ACCEL 2-16G I2C/SPI 12LGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Accelerometers | Accelerometers | Accelerometers |
| Product Number | 1375651-MIS2DHTR | 497-16081-6-ND | MIS2DHTR |
| Product Name | Sensors, Transducers - Motion Sensors - Accelerometers | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Acceleration | 2 to 16 g | 2 to 16 g | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Measurement Axes | Triaxial | ||
| Device Category | Sensor / Transducer |