The MEMS Digital Output Motion Sensor, part number 54AH6348, is an ultra-low-power, high-performance 3-axis accelerometer designed for various applications, particularly in medical and healthcare settings. It operates within a supply voltage range of 1.71 V to 3.6 V and features an independent IO supply of 1.8 V. The sensor supports selectable full scales of ±2g, ±4g, ±8g, and ±16g, with output data rates ranging from 1 Hz to 5.3 kHz. This device includes a digital I2C/SPI interface, three operating modes (low-power, normal, and high-resolution), and two independent programmable interrupt generators for free-fall and motion detection. It also offers 6D/4D orientation detection, embedded FIFO, self-test capabilities, and an embedded temperature sensor. The sensor is compliant with ECOPACK® and RoHS standards, ensuring it meets environmental regulations. The MIS2DH is suitable for applications such as activity monitoring, posture detection, remote patient monitoring, and general motion-activated functions in the medical domain. It is packaged in a compact LGA-12 form factor, measuring 2.0 x 2.0 x 1 mm, and is rated for operation over an extended temperature range of -40 °C to +85 °C.
MEMS DIGITAL O/P MOTION SENSOR, LGA-12 ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Sensor Chips | Sensor Chips |
| Product Number | 2333016 | 54AH6348 |
| Product Name | Motion Sensor ICs | Mems Digital O/p Motion Sensor, Lga-12 Rohs Compliant Stmicroelectronics |
| Standards and Certifications | RoHS | RoHS |