STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MC1489D1013TR MC1489D1013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 135395-MC1489D1013TR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-SO Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 135395-MC1489D1013TR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-SO Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC1489D1013TR - 135395-MC1489D1013TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC1489D1013TR
135395-MC1489D1013TR
Interface - Interface - Drivers, Receivers, Transceivers - MC1489D1013TR 135395-MC1489D1013TR
Manufacturer: STMicroelectronics Win Source Part Number: 135395-MC1489D1013TR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-SO Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: STMicroelectronics
Win Source Part Number: 135395-MC1489D1013TR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 14-SO
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-MC1489D1013TR
Quad Interface Transceiver IC 710-MC1489D1013TR
QUAD LINE RECEIVER, PDSO14, SOP-14 Product overview: MC1489D1013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489D1013TR can be used for catalog matching and distributor lookup.

QUAD LINE RECEIVER, PDSO14, SOP-14 Product overview: MC1489D1013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489D1013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC1489D1013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC1489D1013TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC1489D1013TR
IC RECEIVER 0/4 14SO

IC RECEIVER 0/4 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 135395-MC1489D1013TR 710-MC1489D1013TR MC1489D1013TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC1489D1013TR Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.5 V ~ 5.5 V Other
Operating Temperature 0 to 75 C (32 to 167 F) 0 C (32 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Line Interface ICs - 1906243 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transceiver; Receiver
Features RoHS; ESD Protected
View Details