STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MC1488D1013TR MC1488D1013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 143771-MC1488D1013TR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-SO Supply Voltage - Operating: ±15V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 143771-MC1488D1013TR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-SO Supply Voltage - Operating: ±15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC1488D1013TR - 143771-MC1488D1013TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC1488D1013TR
143771-MC1488D1013TR
Interface - Interface - Drivers, Receivers, Transceivers - MC1488D1013TR 143771-MC1488D1013TR
Manufacturer: STMicroelectronics Win Source Part Number: 143771-MC1488D1013TR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 14-SO Supply Voltage - Operating: ±15V

Manufacturer: STMicroelectronics
Win Source Part Number: 143771-MC1488D1013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 14-SO
Supply Voltage - Operating: ±15V

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-MC1488D1013TR
Quad Interface Transceiver IC 710-MC1488D1013TR
QUAD LINE DRIVER, PDSO14, SOP-14 Product overview: MC1488D1013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1488D1013TR can be used for catalog matching and distributor lookup.

QUAD LINE DRIVER, PDSO14, SOP-14 Product overview: MC1488D1013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1488D1013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC1488D1013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC1488D1013TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC1488D1013TR
IC DRIVER 4/0 14SO

IC DRIVER 4/0 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 143771-MC1488D1013TR 710-MC1488D1013TR MC1488D1013TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC1488D1013TR Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; ±15V 1.5V; Other
Operating Temperature 0 to 75 C (32 to 167 F) -40 C (-40 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-459 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details