STMicroelectronics, Inc. Ic, Gate Driver, 2-Ch, 4.75V 9.5V, Qfn; No. Of Channels Stmicroelectronics MASTERGAN1

Description
IC, GATE DRIVER, 2-CH, 4.75V - 9.5V, QFN; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:-; Source Current:-; Sink Current:- RoHS Compliant: Yes
Datasheet
Description
IC, GATE DRIVER, 2-CH, 4.75V - 9.5V, QFN; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:-; Source Current:-; Sink Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Gate Driver, 2-Ch, 4.75V 9.5V, Qfn; No. Of Channels Stmicroelectronics - 91AH7802 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate Driver, 2-Ch, 4.75V 9.5V, Qfn; No. Of Channels Stmicroelectronics
91AH7802
Ic, Gate Driver, 2-Ch, 4.75V 9.5V, Qfn; No. Of Channels Stmicroelectronics 91AH7802
IC, GATE DRIVER, 2-CH, 4.75V - 9.5V, QFN; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:-; Source Current:-; Sink Current:- RoHS Compliant: Yes

IC, GATE DRIVER, 2-CH, 4.75V - 9.5V, QFN; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:GaN HEMT; No. of Pins:31Pins; IC Case / Package:QFN; Input Type:-; Source Current:-; Sink Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 91AH7802
Product Name Ic, Gate Driver, 2-Ch, 4.75V 9.5V, Qfn; No. Of Channels Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-1EDN7146UXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Packing Method Tape Reel
View Details
2 suppliers
 - 74HC2G125DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details