STMicroelectronics, Inc. Memory - EEPROM - M95M01-RMN6P M95M01-RMN6P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 804911-M95M01-RMN6P Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 16MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95M01
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 804911-M95M01-RMN6P Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 16MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95M01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95M01-RMN6P - 804911-M95M01-RMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95M01-RMN6P
804911-M95M01-RMN6P
Memory - EEPROM - M95M01-RMN6P 804911-M95M01-RMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 804911-M95M01-RMN6P Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 16MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M95M01

Manufacturer: STMicroelectronics
Win Source Part Number: 804911-M95M01-RMN6P
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 16MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: M95M01

Buy Now
Singapore, Singapore
1Mb 16MHz 5.5V SOIC Memory IC and Storage Component
774-M95M01-RMN6P
1Mb 16MHz 5.5V SOIC Memory IC and Storage Component 774-M95M01-RMN6P
1Mb SPI EEPROM, 16MHz, SOIC, 1.8-5.5V, 80ns Access Product overview: M95M01-RMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 16MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 16MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-RMN6P can be used for catalog matching and distributor lookup.

1Mb SPI EEPROM, 16MHz, SOIC, 1.8-5.5V, 80ns Access Product overview: M95M01-RMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 16MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 16MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-RMN6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-8616-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8SO

IC EEPROM 1MBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8SO

IC EEPROM 1MBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6836 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6836
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6836
EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M95M01-RMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 16 MHz 8-SOIC

EEPROM Memory IC 1Mbit SPI 16 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M01-RMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M01-RMN6P
Integrated Circuits (ICs) - Memory - Memory M95M01-RMN6P
IC EEPROM 1MBIT SPI 16MHZ 8SOIC

IC EEPROM 1MBIT SPI 16MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 804911-M95M01-RMN6P 774-M95M01-RMN6P 497-8616-5-ND M95M01-RMN6P M95M01-RMN6P 07AH6836 M95M01-RMN6P M95M01-RMN6P
Product Name Memory - EEPROM - M95M01-RMN6P 1Mb 16MHz 5.5V SOIC Memory IC and Storage Component Memory Memory Memory Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 28232478 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers