STMicroelectronics, Inc. Memory M95M01-RDW6TP

Description
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-17843-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-17843-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-17843-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Industrial 16MHz 5.5V Memory IC and Storage Component
774-M95M01-RDW6TP
Industrial 16MHz 5.5V Memory IC and Storage Component 774-M95M01-RDW6TP
1Mbit SPI EEPROM, 16MHz, 1.8-5.5V, 8-Pin PDSO, Industrial Product overview: M95M01-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 16MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-RDW6TP can be used for catalog matching and distributor lookup.

1Mbit SPI EEPROM, 16MHz, 1.8-5.5V, 8-Pin PDSO, Industrial Product overview: M95M01-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 16MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-RDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 964255-M95M01-RDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
964255-M95M01-RDW6TP
Integrated Circuits (ICs) - Memory 964255-M95M01-RDW6TP
Win Source Part Number: 964255-M95M01-RDW6TP Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 16 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): AT25320B-XHL-B; CAT25256YI-GT3; CAT25160YI-GT3; CAT25040YI-GT3; AT25010B-XHL-B; AT25040B-XHL-TM95M01 RDW6TP; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-17843-1,497-1784 3-2,M95M01-RDW6TP-ND ,497-17843-6 Base Product Number: M95M01

Win Source Part Number: 964255-M95M01-RDW6TP
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 16 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): AT25320B-XHL-B; CAT25256YI-GT3; CAT25160YI-GT3; CAT25040YI-GT3; AT25010B-XHL-B; AT25040B-XHL-TM95M01RDW6TP;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-17843-1,497-17843-2,M95M01-RDW6TP-ND,497-17843-6
Base Product Number: M95M01

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M01-RDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M01-RDW6TP
Integrated Circuits (ICs) - Memory - Memory M95M01-RDW6TP
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

Supplier's Site
Memory - M95M01-RDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 16 MHz 8-TSSOP

EEPROM Memory IC 1Mbit SPI 16 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-17843-6-ND 774-M95M01-RDW6TP 964255-M95M01-RDW6TP M95M01-RDW6TP M95M01-RDW6TP M95M01-RDW6TP M95M01-RDW6TP
Product Name Memory Industrial 16MHz 5.5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 2.5 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28450379 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details