STMicroelectronics, Inc. Memory - EEPROM - M95M01-DWDW3TP/K M95M01-DWDW3TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 925033-M95M01-DWDW3T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 1Mb (128K x 8) SPI 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95M01 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14463-2, 497-14463-6, 497-14463-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 925033-M95M01-DWDW3T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 1Mb (128K x 8) SPI 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95M01 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14463-2, 497-14463-6, 497-14463-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95M01-DWDW3TP/K - 925033-M95M01-DWDW3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95M01-DWDW3TP/K
925033-M95M01-DWDW3TP/K
Memory - EEPROM - M95M01-DWDW3TP/K 925033-M95M01-DWDW3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 925033-M95M01-DWDW3T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 1Mb (128K x 8) SPI 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95M01 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14463-2, 497-14463-6, 497-14463-1

Manufacturer: STMicroelectronics
Win Source Part Number: 925033-M95M01-DWDW3TP/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 1Mb (128K x 8) SPI 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M95M01
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-14463-2, 497-14463-6, 497-14463-1

Buy Now Datasheet
Memory - 497-14463-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14463-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-14463-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M01-DWDW3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M01-DWDW3TP/K
Integrated Circuits (ICs) - Memory - Memory M95M01-DWDW3TP/K
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

Supplier's Site
Memory - M95M01-DWDW3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 16 MHz 8-TSSOP

EEPROM Memory IC 1Mbit SPI 16 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

IC EEPROM 1MBIT SPI 16MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, Aec-Q100, 1Mbit, -40 To 125Deg C; Memory Size Stmicroelectronics - 07AH6834 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 1Mbit, -40 To 125Deg C; Memory Size Stmicroelectronics
07AH6834
Eeprom, Aec-Q100, 1Mbit, -40 To 125Deg C; Memory Size Stmicroelectronics 07AH6834
EEPROM, AEC-Q100, 1MBIT, -40 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, AEC-Q100, 1MBIT, -40 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 925033-M95M01-DWDW3TP/K 497-14463-1-ND M95M01-DWDW3TP/K M95M01-DWDW3TP/K M95M01-DWDW3TP/K M95M01-DWDW3TP/K 07AH6834
Product Name Memory - EEPROM - M95M01-DWDW3TP/K Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, Aec-Q100, 1Mbit, -40 To 125Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8420AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 71256L100TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 100 ns
Density 256 kbits
View Details