STMicroelectronics, Inc. 5V 16MHz SOIC Memory IC and Storage Component M95M01-DFMN6TP

Description
1M-bit Serial-SPI EEPROM, 128Kx8, 1.8-5V, 8-Pin SOIC, 16MHz Product overview: M95M01-DFMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 16MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DFMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1M-bit Serial-SPI EEPROM, 128Kx8, 1.8-5V, 8-Pin SOIC, 16MHz Product overview: M95M01-DFMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 16MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DFMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 16MHz SOIC Memory IC and Storage Component
774-M95M01-DFMN6TP
5V 16MHz SOIC Memory IC and Storage Component 774-M95M01-DFMN6TP
1M-bit Serial-SPI EEPROM, 128Kx8, 1.8-5V, 8-Pin SOIC, 16MHz Product overview: M95M01-DFMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 16MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DFMN6TP can be used for catalog matching and distributor lookup.

1M-bit Serial-SPI EEPROM, 128Kx8, 1.8-5V, 8-Pin SOIC, 16MHz Product overview: M95M01-DFMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 16MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, 16MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95M01-DFMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 1907642P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907642P
EEPROM 1907642P
STMicroelectronics, M95M01-DFMN6TP

STMicroelectronics, M95M01-DFMN6TP

Supplier's Site
EEPROM - 1907642 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907642
EEPROM 1907642
STMicroelectronics, M95M01-DFMN6TP

STMicroelectronics, M95M01-DFMN6TP

Supplier's Site
EEPROM - 1906773 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1906773
EEPROM 1906773
STMicroelectronics, M95M01-DFMN6TP

STMicroelectronics, M95M01-DFMN6TP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 1349364-M95M01-DFMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1349364-M95M01-DFMN6TP
Integrated Circuits (ICs) - Memory - Memory 1349364-M95M01-DFMN6TP
Win Source Part Number: 1349364-M95M01-DFMN6 TP Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 2,500 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mbit Voltage - Supply: 1.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 16 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Base Product Number: M95M01 Memory Organization: 128K x 8

Win Source Part Number: 1349364-M95M01-DFMN6TP
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 2,500
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mbit
Voltage - Supply: 1.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 16 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Base Product Number: M95M01
Memory Organization: 128K x 8

Buy Now Datasheet
Memory - 497-14359-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14359-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14359-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) SPI 16MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95M01-DFMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95M01-DFMN6TP
Integrated Circuits (ICs) - Memory - Memory M95M01-DFMN6TP
IC EEPROM 1MBIT SPI 16MHZ 8SOIC

IC EEPROM 1MBIT SPI 16MHZ 8SOIC

Supplier's Site
IC EEPROM 1MBIT SPI 16MHZ 8SO

IC EEPROM 1MBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
Eeprom, 1Mbit, Spi, 16Mhz, Soic-8; Memory Size Stmicroelectronics - 51AC9314 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, Spi, 16Mhz, Soic-8; Memory Size Stmicroelectronics
51AC9314
Eeprom, 1Mbit, Spi, 16Mhz, Soic-8; Memory Size Stmicroelectronics 51AC9314
EEPROM, 1MBIT, SPI, 16MHZ, SOIC-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

EEPROM, 1MBIT, SPI, 16MHZ, SOIC-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:16MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 16MHZ 8SO

IC EEPROM 1MBIT SPI 16MHZ 8SO

Supplier's Site Datasheet
Memory - M95M01-DFMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 16 MHz 8-SOIC

EEPROM Memory IC 1Mbit SPI 16 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M95M01-DFMN6TP 1907642P 1907642 1349364-M95M01-DFMN6TP 497-14359-6-ND M95M01-DFMN6TP M95M01-DFMN6TP 51AC9314 M95M01-DFMN6TP M95M01-DFMN6TP
Product Name 5V 16MHz SOIC Memory IC and Storage Component EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 1Mbit, Spi, 16Mhz, Soic-8; Memory Size Stmicroelectronics Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 25 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details