STMicroelectronics, Inc. Memory M95640-WDW6TP

Description
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8699-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8699-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Memory - 497-8699-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
64Kb 20MHz TSSOP Memory IC and Storage Component
774-M95640-WDW6TP
64Kb 20MHz TSSOP Memory IC and Storage Component 774-M95640-WDW6TP
64Kb SPI EEPROM, 20MHz, 40ns Access, TSSOP Product overview: M95640-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 20MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 20MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-WDW6TP can be used for catalog matching and distributor lookup.

64Kb SPI EEPROM, 20MHz, 40ns Access, TSSOP Product overview: M95640-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 20MHz, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 20MHz, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-WDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M95640-WDW6TP - 021046-M95640-WDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95640-WDW6TP
021046-M95640-WDW6TP
Memory - EEPROM - M95640-WDW6TP 021046-M95640-WDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021046-M95640-WDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 021046-M95640-WDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 8772790 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8772790
EEPROM 8772790
64Kb SPI EEPROM High-Speed Clock TSSOP8

64Kb SPI EEPROM High-Speed Clock TSSOP8

Supplier's Site
EEPROM - 8772790P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8772790P
EEPROM 8772790P
64Kb SPI EEPROM High-Speed Clock TSSOP8

64Kb SPI EEPROM High-Speed Clock TSSOP8

Supplier's Site
EEPROM - 1688873 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1688873
EEPROM 1688873
64Kb SPI EEPROM High-Speed Clock TSSOP8

64Kb SPI EEPROM High-Speed Clock TSSOP8

Supplier's Site
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 51AC9331 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
51AC9331
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 51AC9331
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - M95640-WDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 20 MHz 8-TSSOP

EEPROM Memory IC 64Kbit SPI 20 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95640-WDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95640-WDW6TP
Integrated Circuits (ICs) - Memory - Memory M95640-WDW6TP
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8699-1-ND 774-M95640-WDW6TP 021046-M95640-WDW6TP 8772790 8772790P 51AC9331 M95640-WDW6TP M95640-WDW6TP M95640-WDW6TP M95640-WDW6TP
Product Name Memory 64Kb 20MHz TSSOP Memory IC and Storage Component Memory - EEPROM - M95640-WDW6TP EEPROM EEPROM Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SSOP SSOP; TSSOP TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 5.5 v, 2.5 v 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00051189 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 0418A4ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 4000 kbits
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details