IC EEPROM 64KBIT SPI 20MHZ 8MLP Product overview: M95640-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95640-DRMF3TG/K
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-MLP (2x3)
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-MLP (2x3)
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-MLP (2x3)
IC EEPROM 64KBIT SPI 20MHZ 8MLP
EEPROM Memory IC 64Kbit SPI 20 MHz 8-MLP (2x3)
IC EEPROM 64KBIT SPI 20MHZ 8MLP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M95640-DRMF3TG/K | 497-15372-1-ND | M95640-DRMF3TG/K | M95640-DRMF3TG/K | M95640-DRMF3TG/K |
| Product Name | 20MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 20 ns | ||||
| Data Retention | 100 years | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits |