STMicroelectronics, Inc. Memory - EEPROM - M95640-DFMN6TP M95640-DFMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 925031-M95640-DFMN6T P Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95640 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14923-6, 497-14923-2, 497-14923-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 925031-M95640-DFMN6T P Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95640 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14923-6, 497-14923-2, 497-14923-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95640-DFMN6TP - 925031-M95640-DFMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95640-DFMN6TP
925031-M95640-DFMN6TP
Memory - EEPROM - M95640-DFMN6TP 925031-M95640-DFMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 925031-M95640-DFMN6T P Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) SPI 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M95640 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14923-6, 497-14923-2, 497-14923-1

Manufacturer: STMicroelectronics
Win Source Part Number: 925031-M95640-DFMN6TP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M95640
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-14923-6, 497-14923-2, 497-14923-1

Buy Now Datasheet
Memory - 497-14923-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14923-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14923-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95640-DFMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95640-DFMN6TP
Integrated Circuits (ICs) - Memory - Memory M95640-DFMN6TP
IC EEPROM 64KBIT SPI 20MHZ 8SOIC

IC EEPROM 64KBIT SPI 20MHZ 8SOIC

Supplier's Site
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6708 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6708
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6708
EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - M95640-DFMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 64Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT SPI 20MHZ 8SO

IC EEPROM 64KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 20MHZ 8SO

IC EEPROM 64KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 925031-M95640-DFMN6TP 497-14923-6-ND M95640-DFMN6TP 54AH6708 M95640-DFMN6TP M95640-DFMN6TP M95640-DFMN6TP
Product Name Memory - EEPROM - M95640-DFMN6TP Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - 592575-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 93C46T/SMB21 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details