STMicroelectronics, Inc. Memory M95320-DRMF3TG/K

Description
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-MLP (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-MLP (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15370-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-MLP (2x3)

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15370-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-MLP (2x3)

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15370-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-MLP (2x3)

EEPROM Memory IC 32Kb (4K x 8) SPI 20MHz 8-MLP (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 976380-M95320-DRMF3TG/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
976380-M95320-DRMF3TG/K
Integrated Circuits (ICs) - Memory 976380-M95320-DRMF3TG/K
Win Source Part Number: 976380-M95320-DRMF3T G/K Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-MLP (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-15370-1,Q1088371 7,497-15370-2,497-15 370-6 Base Product Number: M95320

Win Source Part Number: 976380-M95320-DRMF3TG/K
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-MLP (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-15370-1,Q10883717,497-15370-2,497-15370-6
Base Product Number: M95320

Buy Now Datasheet
Memory - M95320-DRMF3TG/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 20 MHz 8-MLP (2x3)

EEPROM Memory IC 32Kbit SPI 20 MHz 8-MLP (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95320-DRMF3TG/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95320-DRMF3TG/K
Integrated Circuits (ICs) - Memory - Memory M95320-DRMF3TG/K
IC EEPROM 32KBIT SPI 20MHZ 8MLP

IC EEPROM 32KBIT SPI 20MHZ 8MLP

Supplier's Site
IC EEPROM 32KBIT SPI 20MHZ 8MLP

IC EEPROM 32KBIT SPI 20MHZ 8MLP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15370-2-ND 976380-M95320-DRMF3TG/K M95320-DRMF3TG/K M95320-DRMF3TG/K M95320-DRMF3TG/K
Product Name Memory Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - ACE1202EM8 - 859243-ACE1202EM8 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details