Manufacturer: STMicroelectronics
Win Source Part Number: 732351-M95256-RMC6TG
Packaging: Digi-Reel
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UFDFPN (2x3)
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UFDFPN (2x3)
EEPROM Memory IC 256Kb (32K x 8) SPI 20MHz 8-UFDFPN (2x3)
IC EEPROM 256KBIT SPI 8UFDFPN
IC EEPROM 256KBIT SPI 20MHZ 8MLP
EEPROM, 256KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
EEPROM Memory IC 256Kbit SPI 20 MHz 8-UFDFPN (2x3)
IC EEPROM 256KBIT SPI 20MHZ 8MLP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 732351-M95256-RMC6TG | 497-19292-2-ND | M95256-RMC6TG | M95256-RMC6TG | 47AK6812 | M95256-RMC6TG | M95256-RMC6TG |
| Product Name | Memory - EEPROM - M95256-RMC6TG | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||||
| Supply Voltage | 1.8V ~ 5.5V | Surface Mount | 1.8V ~ 5.5V | 1.8V ~ 5.5V |