STMicroelectronics, Inc. Memory M95160-WMN6P

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8609-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
16Kb 10MHz 5.5V SOIC Memory IC and Storage Component
774-M95160-WMN6P
16Kb 10MHz 5.5V SOIC Memory IC and Storage Component 774-M95160-WMN6P
16Kb SPI EEPROM, 10MHz, 40ns Access, SOIC, 2.5-5.5V Product overview: M95160-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95160-WMN6P can be used for catalog matching and distributor lookup.

16Kb SPI EEPROM, 10MHz, 40ns Access, SOIC, 2.5-5.5V Product overview: M95160-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95160-WMN6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M95160-WMN6P - 719295-M95160-WMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95160-WMN6P
719295-M95160-WMN6P
Memory - EEPROM - M95160-WMN6P 719295-M95160-WMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 719295-M95160-WMN6P Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Family Name: M95160 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SO Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 719295-M95160-WMN6P
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Family Name: M95160
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.st.com
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SO
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - M95160-WMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95160-WMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95160-WMN6P
Integrated Circuits (ICs) - Memory - Memory M95160-WMN6P
IC EEPROM 16KBIT SPI 10MHZ 8SOIC

IC EEPROM 16KBIT SPI 10MHZ 8SOIC

Supplier's Site
IC EEPROM 16KBIT SPI 10MHZ 8SO

IC EEPROM 16KBIT SPI 10MHZ 8SO

Supplier's Site Datasheet
Memory >> EEPROM - M95160-WMN6P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M95160-WMN6P
Memory >> EEPROM M95160-WMN6P
16Kbit SPI SO-8 EEPROM ROHS

16Kbit SPI SO-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8SO

IC EEPROM 16KBIT SPI 10MHZ 8SO

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Interface Type Stmicroelectronics - 24M5202 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Interface Type Stmicroelectronics
24M5202
Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Interface Type Stmicroelectronics 24M5202
SERIAL EEPROM, 16KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8609-5-ND 774-M95160-WMN6P 719295-M95160-WMN6P M95160-WMN6P M95160-WMN6P M95160-WMN6P M95160-WMN6P M95160-WMN6P 24M5202
Product Name Memory 16Kb 10MHz 5.5V SOIC Memory IC and Storage Component Memory - EEPROM - M95160-WMN6P Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory >> EEPROM Memory Serial Eeprom, 16Kbit, 10Mhz, Soic-8; Memory Interface Type Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V 2.5V~5.5V
Access Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 520366230906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S07ADM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details