STMicroelectronics, Inc. Memory - EEPROM - M95160-RMC6TG M95160-RMC6TG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 739713-M95160-RMC6TG Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFDFN Exposed Pad Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Family Name: M95160-R Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-UFDFPN (2x3) Alternative Parts (Cross-Reference): 25LC160D-I/MNY; 25LC160D-E/MNY; 25LC160C-I/MNY; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 739713-M95160-RMC6TG Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFDFN Exposed Pad Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Family Name: M95160-R Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-UFDFPN (2x3) Alternative Parts (Cross-Reference): 25LC160D-I/MNY; 25LC160D-E/MNY; 25LC160C-I/MNY; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95160-RMC6TG - 739713-M95160-RMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95160-RMC6TG
739713-M95160-RMC6TG
Memory - EEPROM - M95160-RMC6TG 739713-M95160-RMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 739713-M95160-RMC6TG Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFDFN Exposed Pad Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Family Name: M95160-R Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-UFDFPN (2x3) Alternative Parts (Cross-Reference): 25LC160D-I/MNY; 25LC160D-E/MNY; 25LC160C-I/MNY; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 739713-M95160-RMC6TG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-UFDFN Exposed Pad
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Family Name: M95160-R
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.st.com
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-UFDFPN (2x3)
Alternative Parts (Cross-Reference): 25LC160D-I/MNY; 25LC160D-E/MNY; 25LC160C-I/MNY;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-15773-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-UFDFPN (2x3)

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15773-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-UFDFPN (2x3)

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15773-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-UFDFPN (2x3)

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - M95160-RMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-UFDFPN (2x3)

EEPROM Memory IC 16Kbit SPI 10 MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95160-RMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95160-RMC6TG
Integrated Circuits (ICs) - Memory - Memory M95160-RMC6TG
IC EEPROM 16KBIT SPI 8UFDFPN

IC EEPROM 16KBIT SPI 8UFDFPN

Supplier's Site
IC EEPROM 16KBIT SPI 8UFDFPN

IC EEPROM 16KBIT SPI 8UFDFPN

Supplier's Site Datasheet
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 25AH9925 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
25AH9925
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 25AH9925
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:5MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
IC EEPROM 16KBIT SPI 8UFDFPN

IC EEPROM 16KBIT SPI 8UFDFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 739713-M95160-RMC6TG 497-15773-6-ND M95160-RMC6TG M95160-RMC6TG M95160-RMC6TG 25AH9925 M95160-RMC6TG
Product Name Memory - EEPROM - M95160-RMC6TG Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8419V-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details