Manufacturer: STMicroelectronics
Win Source Part Number: 092407-M95160-RCS6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WLCSP (1.35x1.37)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
IC EEPROM 16K SPI 10MHZ 8WLCSP Product overview: M95160-RCS6TP/S from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95160-RCS6TP/S can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kbit SPI 10 MHz 8-WLCSP (1.35x1.37)
IC EEPROM 16KBIT SPI 8WLCSP
IC EEPROM 16KBIT SPI 8WLCSP
IC EEPROM 16KBIT SPI 8WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 092407-M95160-RCS6TP/S | 774-M95160-RCS6TP/S | M95160-RCS6TP/S | M95160-RCS6TP/S | M95160-RCS6TP/S | M95160-RCS6TP/S |
| Product Name | Memory - EEPROM - M95160-RCS6TP/S | 10MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile, , EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-WLCSP (1.35x1.37) | BGA; 8-WFBGA, WLCSP | 8-WFBGA, WLCSP | |||
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Surface Mount | |
| Access Time | 80 ns |