STMicroelectronics, Inc. Memory - EEPROM - M95160-DRMN3TP/K M95160-DRMN3TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065438-M95160-DRMN3 TP/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Family Name: M95160-DR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): GT25C16-2GLI-TR; CY25C16-SXI; CY25C16-SXIT; GT25C16-2GLI; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065438-M95160-DRMN3 TP/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Family Name: M95160-DR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): GT25C16-2GLI-TR; CY25C16-SXI; CY25C16-SXIT; GT25C16-2GLI; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M95160-DRMN3TP/K - 1065438-M95160-DRMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95160-DRMN3TP/K
1065438-M95160-DRMN3TP/K
Memory - EEPROM - M95160-DRMN3TP/K 1065438-M95160-DRMN3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 1065438-M95160-DRMN3 TP/K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Family Name: M95160-DR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): GT25C16-2GLI-TR; CY25C16-SXI; CY25C16-SXIT; GT25C16-2GLI; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1065438-M95160-DRMN3TP/K
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Family Name: M95160-DR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): GT25C16-2GLI-TR; CY25C16-SXI; CY25C16-SXIT; GT25C16-2GLI;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-14450-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14450-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-14450-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - M95160-DRMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95160-DRMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95160-DRMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M95160-DRMN3TP/K
IC EEPROM 16KBIT SPI 20MHZ 8SOIC

IC EEPROM 16KBIT SPI 20MHZ 8SOIC

Supplier's Site
IC EEPROM 16KBIT SPI 20MHZ 8SO

IC EEPROM 16KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Eeprom, 16Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 47AK6809 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics
47AK6809
Eeprom, 16Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics 47AK6809
EEPROM, 16KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 16KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
IC EEPROM 16KBIT SPI 20MHZ 8SO

IC EEPROM 16KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1065438-M95160-DRMN3TP/K 497-14450-1-ND M95160-DRMN3TP/K M95160-DRMN3TP/K M95160-DRMN3TP/K 47AK6809 M95160-DRMN3TP/K
Product Name Memory - EEPROM - M95160-DRMN3TP/K Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 16Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 342-00474 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C03YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details