128Kb Serial SPI EEPROM, 10MHz, 1.8-5.5V, 8-Pin, 105°C, AEC-Q100 Product overview: M95128-DRMN8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 128Kb, 10MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 128Kb, 10MHz, 5.5V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95128-DRMN8TP/K
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SO
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SO
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-SO
IC EEPROM 128KBIT SPI 20MHZ 8SO
EEPROM Memory IC 128Kbit SPI 20 MHz 8-SO
IC EEPROM 128KBIT SPI 20MHZ 8SO
IC EEPROM 128KBIT SPI 20MHZ 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M95128-DRMN8TP/K | 497-M95128-DRMN8TP/KDKR-ND | M95128-DRMN8TP/K | M95128-DRMN8TP/K | M95128-DRMN8TP/K | M95128-DRMN8TP/K |
| Product Name | Automotive 128Kb 10MHz 5.5V Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 80 ns | |||||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 128 kbits | 128 kbits | 128 kbits | 128 kbits | 128 kbits |