STMicroelectronics, Inc. Memory M95128-DRMF3TG/K

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-MLP (2x3)
Request a Quote
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-MLP (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M95128-DRMF3TG/K is a 128 Kbit (16 Kbyte) EEPROM memory device from Quarktwin Technology Ltd., designed for use with the Serial Peripheral Interface (SPI) bus. It features a high-speed clock frequency of up to 20 MHz for supply voltages of 4.5 V and above, and supports a range of voltage from 1.7 V to 5.5 V. The memory has a page size of 64 bytes and offers write protection options by block, allowing for 1/4, 1/2, or the entire memory to be protected. This device operates effectively in extended temperature ranges, withstanding temperatures up to 125 °C at a minimum voltage of 1.7 V and up to 145 °C at 2.5 V. It has a short write cycle time, with byte and page writes completed within 4 ms. The write cycle endurance is rated at 4 million cycles at 25 °C, decreasing to 600,000 cycles at 125 °C. Data retention is specified for 50 years at 125 °C and 100 years at 25 °C. The product is available in multiple package types, including SO8, TSSOP8, and WFDFPN8, and is RoHS-compliant and halogen-free.

Datasheet Summary
Powered by GS/AI

The M95128-DRMF3TG/K is a 128 Kbit (16 Kbyte) EEPROM memory device from Quarktwin Technology Ltd., designed for use with the Serial Peripheral Interface (SPI) bus. It features a high-speed clock frequency of up to 20 MHz for supply voltages of 4.5 V and above, and supports a range of voltage from 1.7 V to 5.5 V. The memory has a page size of 64 bytes and offers write protection options by block, allowing for 1/4, 1/2, or the entire memory to be protected. This device operates effectively in extended temperature ranges, withstanding temperatures up to 125 °C at a minimum voltage of 1.7 V and up to 145 °C at 2.5 V. It has a short write cycle time, with byte and page writes completed within 4 ms. The write cycle endurance is rated at 4 million cycles at 25 °C, decreasing to 600,000 cycles at 125 °C. Data retention is specified for 50 years at 125 °C and 100 years at 25 °C. The product is available in multiple package types, including SO8, TSSOP8, and WFDFPN8, and is RoHS-compliant and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15367-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-MLP (2x3)

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15367-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-MLP (2x3)

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15367-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-MLP (2x3)

EEPROM Memory IC 128Kb (16K x 8) SPI 20MHz 8-MLP (2x3)

Buy Now Datasheet
Memory - EEPROM - M95128-DRMF3TG/K - 880828-M95128-DRMF3TG/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95128-DRMF3TG/K
880828-M95128-DRMF3TG/K
Memory - EEPROM - M95128-DRMF3TG/K 880828-M95128-DRMF3TG/K
Manufacturer: STMicroelectronics Win Source Part Number: 880828-M95128-DRMF3T G/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 20 MHz 8-MLP (2x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: M95128 Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-15367-1, 497-15367-2, 497-15367-6

Manufacturer: STMicroelectronics
Win Source Part Number: 880828-M95128-DRMF3TG/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) SPI 20 MHz 8-MLP (2x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: M95128
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLP (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15367-1, 497-15367-2, 497-15367-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95128-DRMF3TG/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95128-DRMF3TG/K
Integrated Circuits (ICs) - Memory - Memory M95128-DRMF3TG/K
IC EEPROM 128KBIT SPI 20MHZ 8MLP

IC EEPROM 128KBIT SPI 20MHZ 8MLP

Supplier's Site
IC EEPROM 128KBIT SPI 20MHZ 8MLP

IC EEPROM 128KBIT SPI 20MHZ 8MLP

Supplier's Site Datasheet
Memory - M95128-DRMF3TG/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 20 MHz 8-MLP (2x3)

EEPROM Memory IC 128Kbit SPI 20 MHz 8-MLP (2x3)

Buy Now Datasheet
Eeprom, Aec-Q100, 128Kbit, -40To125Deg C; Memory Size Stmicroelectronics - 25AH9921 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 128Kbit, -40To125Deg C; Memory Size Stmicroelectronics
25AH9921
Eeprom, Aec-Q100, 128Kbit, -40To125Deg C; Memory Size Stmicroelectronics 25AH9921
EEPROM, AEC-Q100, 128KBIT, -40TO125DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

EEPROM, AEC-Q100, 128KBIT, -40TO125DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 128KBIT SPI 20MHZ 8MLP

IC EEPROM 128KBIT SPI 20MHZ 8MLP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15367-6-ND 880828-M95128-DRMF3TG/K M95128-DRMF3TG/K M95128-DRMF3TG/K M95128-DRMF3TG/K 25AH9921 M95128-DRMF3TG/K
Product Name Memory Memory - EEPROM - M95128-DRMF3TG/K Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, Aec-Q100, 128Kbit, -40To125Deg C; Memory Size Stmicroelectronics Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad 8-MLP (2x3) 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad MLP
Supply Voltage 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 8 909 002 174 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT24C512C-SSHMGT-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 512 kbits
View Details