STMicroelectronics, Inc. 8Kb 10MHz 5.5V SOIC Memory IC and Storage Component M95080-WMN6TP

Description
8Kb SPI EEPROM, 10MHz, 60ns Access, SOIC, 5.5V Product overview: M95080-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95080-WMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8Kb SPI EEPROM, 10MHz, 60ns Access, SOIC, 5.5V Product overview: M95080-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95080-WMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8Kb 10MHz 5.5V SOIC Memory IC and Storage Component
774-M95080-WMN6TP
8Kb 10MHz 5.5V SOIC Memory IC and Storage Component 774-M95080-WMN6TP
8Kb SPI EEPROM, 10MHz, 60ns Access, SOIC, 5.5V Product overview: M95080-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95080-WMN6TP can be used for catalog matching and distributor lookup.

8Kb SPI EEPROM, 10MHz, 60ns Access, SOIC, 5.5V Product overview: M95080-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 10MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 10MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M95080-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M95080-WMN6TP - 021030-M95080-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M95080-WMN6TP
021030-M95080-WMN6TP
Memory - EEPROM - M95080-WMN6TP 021030-M95080-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 021030-M95080-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Family Name: M95080-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): CY25C08-SXI; CY25C08-SXIT; AT25080N-10SI-1.8; 25LC080A-H/SN ; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 021030-M95080-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Family Name: M95080-W
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): CY25C08-SXI; CY25C08-SXIT; AT25080N-10SI-1.8; 25LC080A-H/SN ;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM - 6862352 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862352
EEPROM 6862352
EEPROM SPI 8KBit 10MHz SOIC8

EEPROM SPI 8KBit 10MHz SOIC8

Supplier's Site
EEPROM - 6862352P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862352P
EEPROM 6862352P
EEPROM SPI 8KBit 10MHz SOIC8

EEPROM SPI 8KBit 10MHz SOIC8

Supplier's Site
EEPROM - 1657731 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1657731
EEPROM 1657731
EEPROM SPI 8KBit 10MHz SOIC8

EEPROM SPI 8KBit 10MHz SOIC8

Supplier's Site
Memory - 497-8683-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8683-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8683-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8SO

IC EEPROM 8KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Memory - M95080-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 8Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT SPI 20MHZ 8SO

IC EEPROM 8KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95080-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95080-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M95080-WMN6TP
IC EEPROM 8KBIT SPI 20MHZ 8SOIC

IC EEPROM 8KBIT SPI 20MHZ 8SOIC

Supplier's Site
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6838 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6838
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6838
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M95080-WMN6TP 021030-M95080-WMN6TP 6862352 6862352P 1657731 497-8683-1-ND M95080-WMN6TP M95080-WMN6TP M95080-WMN6TP M95080-WMN6TP 07AH6838
Product Name 8Kb 10MHz 5.5V SOIC Memory IC and Storage Component Memory - EEPROM - M95080-WMN6TP EEPROM EEPROM EEPROM Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Access Time 20 ns 40 ns 40 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits 64 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C05WI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details