EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-MLP (2x3)
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-MLP (2x3)
EEPROM Memory IC 8Kb (1K x 8) SPI 20MHz 8-MLP (2x3)
EEPROM Memory IC 8Kbit SPI 20 MHz 8-MLP (2x3)
IC EEPROM 8KBIT SPI 20MHZ 8MLP
IC EEPROM 8KBIT SPI 20MHZ 8MLP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-15366-1-ND | M95080-DRMF3TG/K | M95080-DRMF3TG/K | M95080-DRMF3TG/K |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Surface Mount |