STMicroelectronics, Inc. Memory M95010-RMN6TP

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8670-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8670-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - 497-8670-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371431-M95010-RMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371431-M95010-RMN6TP
Integrated Circuits (ICs) - Memory - Memory 1371431-M95010-RMN6TP
Win Source Part Number: 1371431-M95010-RMN6T P Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: M95010 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Format: EEPROM Memory Size: 1Kbit Memory Organization: 128 x 8 Memory Interface: SPI Clock Frequency: 20 MHz Write Cycle Time - Word, Page: 5ms Memory Type: Non-Volatile

Win Source Part Number: 1371431-M95010-RMN6TP
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: M95010
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Format: EEPROM
Memory Size: 1Kbit
Memory Organization: 128 x 8
Memory Interface: SPI
Clock Frequency: 20 MHz
Write Cycle Time - Word, Page: 5ms
Memory Type: Non-Volatile

Buy Now Datasheet
IC EEPROM 1KBIT SPI 20MHZ 8SO

IC EEPROM 1KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M95010-RMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M95010-RMN6TP
Integrated Circuits (ICs) - Memory - Memory M95010-RMN6TP
IC EEPROM 1KBIT SPI 20MHZ 8SOIC

IC EEPROM 1KBIT SPI 20MHZ 8SOIC

Supplier's Site
Memory - M95010-RMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 1Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 1KBIT SPI 20MHZ 8SO

IC EEPROM 1KBIT SPI 20MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8670-1-ND 1371431-M95010-RMN6TP M95010-RMN6TP M95010-RMN6TP M95010-RMN6TP M95010-RMN6TP
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AT93C46D-TH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Memory - 585600-007-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers