STMicroelectronics, Inc. 4Kb 2MHz 5.5V SOIC Memory IC and Storage Component M93S66-WMN6P

Description
4Kb EEPROM, Serial MICROWIRE, 2MHz, SOIC, 5.5V Product overview: M93S66-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93S66-WMN6P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4Kb EEPROM, Serial MICROWIRE, 2MHz, SOIC, 5.5V Product overview: M93S66-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93S66-WMN6P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4Kb 2MHz 5.5V SOIC Memory IC and Storage Component
774-M93S66-WMN6P
4Kb 2MHz 5.5V SOIC Memory IC and Storage Component 774-M93S66-WMN6P
4Kb EEPROM, Serial MICROWIRE, 2MHz, SOIC, 5.5V Product overview: M93S66-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93S66-WMN6P can be used for catalog matching and distributor lookup.

4Kb EEPROM, Serial MICROWIRE, 2MHz, SOIC, 5.5V Product overview: M93S66-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Kb, 2MHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Kb, 2MHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93S66-WMN6P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M93S66-WMN6P - 073062-M93S66-WMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M93S66-WMN6P
073062-M93S66-WMN6P
Memory - EEPROM - M93S66-WMN6P 073062-M93S66-WMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 073062-M93S66-WMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 073062-M93S66-WMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz

Buy Now Datasheet
Memory - 497-8598-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6692 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6692
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6692
EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SO

IC EEPROM 4KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet
Memory - M93S66-WMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 2 MHz 8-SOIC

EEPROM Memory IC 4Kbit SPI 2 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M93S66-WMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93S66-WMN6P
Integrated Circuits (ICs) - Memory - Memory M93S66-WMN6P
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site
IC EEPROM 4K SPI 2MHZ 8SO - 761-M93S66-WMN6P - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 4K SPI 2MHZ 8SO
761-M93S66-WMN6P
IC EEPROM 4K SPI 2MHZ 8SO 761-M93S66-WMN6P
IC EEPROM 4K SPI 2MHZ 8SO

IC EEPROM 4K SPI 2MHZ 8SO

Supplier's Site
Fort Worth, TX, USA
MEMORY; 4KBIT EEPROM; 2.5 V (MIN.); 10MS; SO8; 0.7 V (MIN.); -0.45 V (MIN.)
70013689
MEMORY; 4KBIT EEPROM; 2.5 V (MIN.); 10MS; SO8; 0.7 V (MIN.); -0.45 V (MIN.) 70013689
MEMORY; 4KBIT EEPROM; 2.5 V (MIN.); 10MS; SO8; 0.7 V (MIN.); -0.45 V (MIN.)

MEMORY; 4KBIT EEPROM; 2.5 V (MIN.); 10MS; SO8; 0.7 V (MIN.); -0.45 V (MIN.)

Supplier's Site
IC EEPROM 4KBIT SPI 2MHZ 8SO

IC EEPROM 4KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M93S66-WMN6P 073062-M93S66-WMN6P 497-8598-5-ND 54AH6692 M93S66-WMN6P M93S66-WMN6P M93S66-WMN6P 761-M93S66-WMN6P 70013689 M93S66-WMN6P
Product Name 4Kb 2MHz 5.5V SOIC Memory IC and Storage Component Memory - EEPROM - M93S66-WMN6P Memory Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Memory Memory Integrated Circuits (ICs) - Memory - Memory IC EEPROM 4K SPI 2MHZ 8SO MEMORY; 4KBIT EEPROM; 2.5 V (MIN.); 10MS; SO8; 0.7 V (MIN.); -0.45 V (MIN.) Memory
Memory Category EEPROM; EEPROM, EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits 4 kbits 32 kbits 4 kbits 4 kbits
Number of Words 512 k
Package Type SOIC; SOIC 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width) SO8 SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details