STMicroelectronics, Inc. Memory - EEPROM - M93C46-WMN6TP M93C46-WMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 007630-M93C46-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Family Name: M93C46-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): CAT93HC46SE-TE13; CAT93HC46SI-TE13; CAT93HC46SI; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 007630-M93C46-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Family Name: M93C46-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): CAT93HC46SE-TE13; CAT93HC46SI-TE13; CAT93HC46SI; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M93C46-WMN6TP - 007630-M93C46-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M93C46-WMN6TP
007630-M93C46-WMN6TP
Memory - EEPROM - M93C46-WMN6TP 007630-M93C46-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 007630-M93C46-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8, 64 x 16) Family Name: M93C46-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): CAT93HC46SE-TE13; CAT93HC46SI-TE13; CAT93HC46SI; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 007630-M93C46-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8, 64 x 16)
Family Name: M93C46-W
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): CAT93HC46SE-TE13; CAT93HC46SI-TE13; CAT93HC46SI;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1Kb 5.5V SOIC Memory IC and Storage Component
774-M93C46-WMN6TP
1Kb 5.5V SOIC Memory IC and Storage Component 774-M93C46-WMN6TP
1Kb MICROWIRE EEPROM, Serial, 200ns, SOIC, 2.5-5.5V Product overview: M93C46-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C46-WMN6TP can be used for catalog matching and distributor lookup.

1Kb MICROWIRE EEPROM, Serial, 200ns, SOIC, 2.5-5.5V Product overview: M93C46-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M93C46-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
EEPROM - 6862413 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862413
EEPROM 6862413
EEPROM Microwire 1KBit SOIC8

EEPROM Microwire 1KBit SOIC8

Supplier's Site
EEPROM - 6862413P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6862413P
EEPROM 6862413P
EEPROM Microwire 1KBit SOIC8

EEPROM Microwire 1KBit SOIC8

Supplier's Site
EEPROM - 1657735 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1657735
EEPROM 1657735
EEPROM Microwire 1KBit SOIC8

EEPROM Microwire 1KBit SOIC8

Supplier's Site
Memory - 497-5090-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 497-5090-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 497-5090-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - M93C46-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SO

IC EEPROM 1KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet
Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH1374 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH1374
Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH1374
EEPROM, 1KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 1KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Size Stmicroelectronics - 94W9102 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Size Stmicroelectronics
94W9102
Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Size Stmicroelectronics 94W9102
SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8SO

IC EEPROM 1KBIT SPI 2MHZ 8SO

Supplier's Site Datasheet
SERIAL EEPROM 1KBIT 5.5V, 8 PIN SOIC - 70013733 - Allied Electronics, Inc.
Fort Worth, TX, USA
SERIAL EEPROM 1KBIT 5.5V, 8 PIN SOIC
70013733
SERIAL EEPROM 1KBIT 5.5V, 8 PIN SOIC 70013733
SERIAL EEPROM 1KBIT 5.5V, 8 PIN SOIC

SERIAL EEPROM 1KBIT 5.5V, 8 PIN SOIC

Supplier's Site
Memory >> EEPROM - M93C46-WMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M93C46-WMN6TP
Memory >> EEPROM M93C46-WMN6TP
1Kbit SPI SOIC-8-150mil EEPROM ROHS

1Kbit SPI SOIC-8-150mil EEPROM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M93C46-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M93C46-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M93C46-WMN6TP
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 007630-M93C46-WMN6TP 774-M93C46-WMN6TP 6862413 6862413P 497-5090-6-ND M93C46-WMN6TP M93C46-WMN6TP 54AH1374 94W9102 M93C46-WMN6TP 70013733 M93C46-WMN6TP M93C46-WMN6TP
Product Name Memory - EEPROM - M93C46-WMN6TP 1Kb 5.5V SOIC Memory IC and Storage Component EEPROM EEPROM Memory Memory Memory Eeprom, 1Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Serial Eeprom, 1Kbit, 2Mhz, Soic-8; Memory Size Stmicroelectronics Memory SERIAL EEPROM 1KBIT 5.5V, 8 PIN SOIC Memory >> EEPROM Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SO8 SOIC
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 5.5 v, 2.5 v 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V~5.5V Surface Mount
Access Time 200 ns 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C04LI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details