Manufacturer: STMicroelectronics
Win Source Part Number: 1211164-M74HCT573B1R
Packaging: Tube
Mounting Style: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Delay Time - Propagation: 19ns
Categories: Integrated Circuits
Supplier Device Package: 20-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: 74HCT573
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP
IC LATCH OCTAL D-TYPE 20-DIP
IC, OCTAL D-LATCH, 3-STATE, DIP-20; Logic Family / Base Number:74HCT573; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:25ns; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP
IC LATCH OCTAL D-TYPE 20-DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1211164-M74HCT573B1R | 497-1917-5-ND | M74HCT573B1R | 89K0839 | M74HCT573B1R | M74HCT573B1R |
| Product Name | Logic - Logic - Latches - M74HCT573B1R | Latches | Logic - Latches | Ic, Octal D-Latch, 3-State, Dip-20; Logic Family / Base Number Stmicroelectronics | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Low-level Output Current (Sink) | 6 mA | 6 mA | 6 mA | |||
| High-level Output Current (Source) | 6 mA | 6 mA | 6 mA | |||
| Propagation Delay | 19 ns | 19 ns | 19 ns | 25 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |