STMicroelectronics Logic - Logic - Latches - M74HCT573B1 M74HCT573B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 073044-M74HCT573B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 19ns
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 073044-M74HCT573B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 19ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - M74HCT573B1 - 073044-M74HCT573B1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - M74HCT573B1
073044-M74HCT573B1
Logic - Logic - Latches - M74HCT573B1 073044-M74HCT573B1
Manufacturer: STMicroelectronics Win Source Part Number: 073044-M74HCT573B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 19ns

Manufacturer: STMicroelectronics
Win Source Part Number: 073044-M74HCT573B1
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 19ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 073044-M74HCT573B1
Product Name Logic - Logic - Latches - M74HCT573B1
Supply Voltage 4.5 V ~ 5.5 V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74ALVC573PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
 - 54LS256DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Logic Family TTL
View Details
4 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
Fast CMOS Octal Transparent Latch - 5962-9223801MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details