STMicroelectronics, Inc. Flip Flops M74HCT374B1R

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 497-1911-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
497-1911-5-ND
Flip Flops 497-1911-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - M74HCT374B1R
020987-M74HCT374B1R
Logic - Logic - Flip Flops - M74HCT374B1R 020987-M74HCT374B1R
Manufacturer: STMicroelectronics Win Source Part Number: 020987-M74HCT374B1R Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 6mA, 6mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 38ns @ 4.5V, 150pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 50MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 020987-M74HCT374B1R
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 38ns @ 4.5V, 150pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 50MHz

Buy Now Datasheet
Flip Flops - M74HCT374B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
M74HCT374B1R
Flip Flops M74HCT374B1R
Flip Flop 1 Element D-Type 8 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - M74HCT374B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M74HCT374B1R
Integrated Circuits (ICs) - Logic - Flip Flops M74HCT374B1R
IC FF D-TYPE SNGL 8BIT 14DIP

IC FF D-TYPE SNGL 8BIT 14DIP

Supplier's Site
Logic - Flip Flops - M74HCT374B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
M74HCT374B1R
Logic - Flip Flops M74HCT374B1R
IC FF D-TYPE SNGL 8BIT 14DIP

IC FF D-TYPE SNGL 8BIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 497-1911-5-ND 020987-M74HCT374B1R M74HCT374B1R M74HCT374B1R M74HCT374B1R
Product Name Flip Flops Logic - Logic - Flip Flops - M74HCT374B1R Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 38 ns 38 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC74MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 100131FCQL - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type QFL24
Logic Family ECL
View Details
3 suppliers
Octal D-type flip-flop with reset; positive-edge trigger - 74HCT273D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
9 suppliers