D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 924968-M74HCT373B1R
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HCT373
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-7396-5, M74HCT373B1R-ND, 497-7396-5
IC LATCH OCTAL D 3STATE 20-DIP
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 497-7396-5-ND | 924968-M74HCT373B1R | M74HCT373B1R | M74HCT373B1R |
| Product Name | Latches | Logic - Logic - Latches - M74HCT373B1R | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | |||
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 6 mA |