STMicroelectronics 8-bit 5V DIP Logic IC M74HCT373B1R

Description
8-Bit 3-State Buffer/Driver, 5V, DIP, HCT Series Product overview: M74HCT373B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, DIP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-M74HCT373B1R can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit 3-State Buffer/Driver, 5V, DIP, HCT Series Product overview: M74HCT373B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, DIP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-M74HCT373B1R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V DIP Logic IC
708-M74HCT373B1R
8-bit 5V DIP Logic IC 708-M74HCT373B1R
8-Bit 3-State Buffer/Driver, 5V, DIP, HCT Series Product overview: M74HCT373B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, DIP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-M74HCT373B1R can be used for catalog matching and distributor lookup.

8-Bit 3-State Buffer/Driver, 5V, DIP, HCT Series Product overview: M74HCT373B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, DIP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-M74HCT373B1R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-M74HCT373B1R
Product Name 8-bit 5V DIP Logic IC
Gate Type Buffer/Driver; D-Type, Latch
Supply Voltage 5.5V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC20/QDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
2 suppliers
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details