STMicroelectronics, Inc. Logic - Logic - Flip Flops - M74HCT273B1R M74HCT273B1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 924967-M74HCT273B1R Series: 74HCT Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm) Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HCT273 Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-1907-5, 497-1907-5, 1805-M74HCT273B1R, 497-1907-5-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 924967-M74HCT273B1R Series: 74HCT Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm) Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HCT273 Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-1907-5, 497-1907-5, 1805-M74HCT273B1R, 497-1907-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - M74HCT273B1R
924967-M74HCT273B1R
Logic - Logic - Flip Flops - M74HCT273B1R 924967-M74HCT273B1R
Manufacturer: STMicroelectronics Win Source Part Number: 924967-M74HCT273B1R Series: 74HCT Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm) Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74HCT273 Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-1907-5, 497-1907-5, 1805-M74HCT273B1R, 497-1907-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 924967-M74HCT273B1R
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HCT273
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-1907-5, 497-1907-5, 1805-M74HCT273B1R, 497-1907-5-NDR

Buy Now Datasheet
Flip Flops - 497-1907-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
497-1907-5-ND
Flip Flops 497-1907-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - M74HCT273B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
M74HCT273B1R
Integrated Circuits (ICs) - Logic - Flip Flops M74HCT273B1R
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - M74HCT273B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
M74HCT273B1R
Logic - Flip Flops M74HCT273B1R
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Flip Flops - M74HCT273B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
M74HCT273B1R
Flip Flops M74HCT273B1R
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 924967-M74HCT273B1R 497-1907-5-ND M74HCT273B1R M74HCT273B1R M74HCT273B1R
Product Name Logic - Logic - Flip Flops - M74HCT273B1R Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP DIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm)
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54S113J/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHCT374D,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers
Flip Flops - 54LS175FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details