Shift Shift Register 1 Element 8 Bit 14-SO
IC SHIFT REG 8BIT SIPO 14-SOIC
IC SHIFT REG 8BIT SIPO 14-SOIC
Shift Shift Register 1 Element 8 Bit 14-SO
IC SHIFT REG 8BIT SIPO 14-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 497-6994-2-ND | M74HCT164RM13TR | M74HCT164RM13TR | M74HCT164RM13TR | 761-M74HCT164RM13TR |
| Product Name | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | IC SHIFT REG 8BIT SIPO 14-SOIC |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 5V | ||
| Output Characteristics | Push-Pull | Push-Pull | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154, 3.90mm Width) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |