Nexperia B.V. 8-bit serial-in, parallel-out shift register 74HCT164D,653

Description
The 74HC164; 74HCT164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC164: CMOS level For 74HCT164: TTL level Gated serial data inputs Asynchronous master reset Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote
Description
The 74HC164; 74HCT164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC164: CMOS level For 74HCT164: TTL level Gated serial data inputs Asynchronous master reset Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT164D is an 8-bit serial-in/parallel-out shift register in a SO14 plastic small outline package with a body width of 3.9 mm. It accepts TTL-level inputs, operates with a supply voltage from 2.0 to 6.0 V, and shifts data on LOW-to-HIGH clock transitions. An active-low master reset clears all outputs asynchronously. The device meets JEDEC standards JESD7A and JESD8C, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and provides ESD protection of over 2000 V HBM and over 1000 V CDM. It is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74HCT164D is an 8-bit serial-in/parallel-out shift register in a SO14 plastic small outline package with a body width of 3.9 mm. It accepts TTL-level inputs, operates with a supply voltage from 2.0 to 6.0 V, and shifts data on LOW-to-HIGH clock transitions. An active-low master reset clears all outputs asynchronously. The device meets JEDEC standards JESD7A and JESD8C, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and provides ESD protection of over 2000 V HBM and over 1000 V CDM. It is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in, parallel-out shift register - 74HCT164D,653 - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in, parallel-out shift register
74HCT164D,653
8-bit serial-in, parallel-out shift register 74HCT164D,653
The 74HC164; 74HCT164 is an 8-bit serial-in/parallel-o ut shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC164: CMOS level For 74HCT164: TTL level Gated serial data inputs Asynchronous master reset Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C.

The 74HC164; 74HCT164 is an 8-bit serial-in/parallel-out shift register. The device features two serial data inputs (DSA and DSB), eight parallel data outputs (Q0 to Q7). Data is entered serially through DSA or DSB and either input can be used as an active HIGH enable for data entry through the other input. Data is shifted on the LOW-to-HIGH transitions of the clock (CP) input. A LOW on the master reset input (MR) clears the register and forces all outputs LOW, independently of other inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Input levels:
    • For 74HC164: CMOS level
    • For 74HCT164: TTL level
  • Gated serial data inputs
  • Asynchronous master reset
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C.
Supplier's Site Datasheet
Shift Registers - 1727-2051-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2051-6-ND
Shift Registers 1727-2051-6-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Registers - 1727-2051-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2051-1-ND
Shift Registers 1727-2051-1-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Registers - 1727-2051-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2051-2-ND
Shift Registers 1727-2051-2-ND
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HCT164D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HCT164D,653
Integrated Circuits (ICs) - Logic - Shift Registers 74HCT164D,653
IC SHIFT REG 8BIT SI-PO 14SOIC

IC SHIFT REG 8BIT SI-PO 14SOIC

Supplier's Site
Shift Registers - 74HCT164D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HCT164D,653
Shift Registers 74HCT164D,653
Shift Shift Register 1 Element 8 Bit 14-SO

Shift Shift Register 1 Element 8 Bit 14-SO

Buy Now Datasheet
Shift Register, 8Bit, Sipo, Soic-14; Logic Family / Base Number Nexperia - 85X2818 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo, Soic-14; Logic Family / Base Number Nexperia
85X2818
Shift Register, 8Bit, Sipo, Soic-14; Logic Family / Base Number Nexperia 85X2818
SHIFT REGISTER, 8BIT, SIPO, SOIC-14; Logic Family / Base Number:74HCT164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO, SOIC-14; Logic Family / Base Number:74HCT164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Registers - 74HCT164D,653 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
74HCT164D,653
Shift Registers 74HCT164D,653
IC SHIFT REG 8BIT SI-PO 14SOIC

IC SHIFT REG 8BIT SI-PO 14SOIC

Supplier's Site Datasheet
Logic - Shift Registers - 74HCT164D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HCT164D,653
Logic - Shift Registers 74HCT164D,653
IC SHIFT REG 8BIT SI-PO 14SOIC

IC SHIFT REG 8BIT SI-PO 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HCT164D,653 1727-2051-6-ND 74HCT164D,653 74HCT164D,653 85X2818 74HCT164D,653 74HCT164D,653
Product Name 8-bit serial-in, parallel-out shift register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Register, 8Bit, Sipo, Soic-14; Logic Family / Base Number Nexperia Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage +7 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Features ESD Protection
Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Output Characteristics Push-Pull Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

8-bit static shift register - HEF4021BTT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details
5 suppliers
8-stage shift-and-store bus register - 74HCT4094D,118 - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
7 suppliers
8-bit parallel-in/serial-out shift register - 74LV165APW,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
8-bit parallel-in/serial-out shift register - 74LV165APW-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers