STMicroelectronics, Inc. Gates and Inverters M74HCT08RM13TR

Description
AND Gate IC 4 Channel 14-SO
Request a Quote
Description
AND Gate IC 4 Channel 14-SO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M74HCT08RM13TR is a high-speed CMOS quad 2-input AND gate designed for low power dissipation, with a maximum supply current of 1 mA at 25°C. It operates with a supply voltage range of 4.5V to 5.5V and features a typical propagation delay of 13 ns at 4.5V. The device is compatible with TTL outputs, requiring a minimum high-level input voltage (VIH) of 2V and a maximum low-level input voltage (VIL) of 0.8V. It has symmetrical output characteristics, with a minimum output current of 4 mA for both high and low states. The M74HCT08RM13TR is suitable for interfacing HSC2MOS systems with TTL and NMOS components, and includes protection circuits against static discharge and transient excess voltage. The operating temperature range is from -55°C to 125°C, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The M74HCT08RM13TR is a high-speed CMOS quad 2-input AND gate designed for low power dissipation, with a maximum supply current of 1 mA at 25°C. It operates with a supply voltage range of 4.5V to 5.5V and features a typical propagation delay of 13 ns at 4.5V. The device is compatible with TTL outputs, requiring a minimum high-level input voltage (VIH) of 2V and a maximum low-level input voltage (VIL) of 0.8V. It has symmetrical output characteristics, with a minimum output current of 4 mA for both high and low states. The M74HCT08RM13TR is suitable for interfacing HSC2MOS systems with TTL and NMOS components, and includes protection circuits against static discharge and transient excess voltage. The operating temperature range is from -55°C to 125°C, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 497-1896-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
497-1896-2-ND
Gates and Inverters 497-1896-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - M74HCT08RM13TR - 120304-M74HCT08RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74HCT08RM13TR
120304-M74HCT08RM13TR
Logic - Logic - Gates and Inverters - M74HCT08RM13TR 120304-M74HCT08RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 120304-M74HCT08RM13T R Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 21ns @ 4.5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: STMicroelectronics
Win Source Part Number: 120304-M74HCT08RM13TR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 21ns @ 4.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-M74HCT08RM13TR
Quad 5.5V Logic IC 705-M74HCT08RM13TR
Quad 2-Input AND Gate, 5.5V, SOP, CMOS, 21ns PD Product overview: M74HCT08RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HCT08RM13TR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, 5.5V, SOP, CMOS, 21ns PD Product overview: M74HCT08RM13TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HCT08RM13TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC GATE AND 4CH 2-INP 14-SO - 761-M74HCT08RM13TR - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14-SO
761-M74HCT08RM13TR
IC GATE AND 4CH 2-INP 14-SO 761-M74HCT08RM13TR
IC GATE AND 4CH 2-INP 14-SO

IC GATE AND 4CH 2-INP 14-SO

Supplier's Site
Gates and Inverters - M74HCT08RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
M74HCT08RM13TR
Gates and Inverters M74HCT08RM13TR
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - M74HCT08RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
M74HCT08RM13TR
Logic - Gates and Inverters M74HCT08RM13TR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - M74HCT08RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
M74HCT08RM13TR
Integrated Circuits (ICs) - Logic - Gates and Inverters M74HCT08RM13TR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 497-1896-2-ND 120304-M74HCT08RM13TR 705-M74HCT08RM13TR 761-M74HCT08RM13TR M74HCT08RM13TR M74HCT08RM13TR M74HCT08RM13TR
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - M74HCT08RM13TR Quad 5.5V Logic IC IC GATE AND 4CH 2-INP 14-SO Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND; AND Gate NOT; AND AND
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 5V; 5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 21 ns 21 ns 21 ns 21 ns
Low Level Output Current (Sink) 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Dual 2-input AND gate - 74AHC2G08DC,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
Logic - Gates and Inverters - 54LS03FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details