Inverter IC 6 Channel 14-DIP
Hex Inverter IC, 6-Circuit, 5V, PDIP14, 18ns Prop Delay Product overview: M74HCT04B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HCT04B1R can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14DIP
Inverter IC 6 Channel 14-DIP
IC INVERTER 6CH 6-INP 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1893-5-ND | 705-M74HCT04B1R | M74HCT04B1R | M74HCT04B1R | M74HCT04B1R |
| Product Name | Gates and Inverters | 5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 18 ns | 18 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |