STMicroelectronics Dual 67MHz 5.2mA 6V Logic IC M74HC76B1R

Description
Dual J-K Flip-Flop, 67MHz, 5.2mA, DIP, 2-6V, 74HC Product overview: M74HC76B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 67MHz, 5.2mA, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 67MHz, 5.2mA, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC76B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual J-K Flip-Flop, 67MHz, 5.2mA, DIP, 2-6V, 74HC Product overview: M74HC76B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 67MHz, 5.2mA, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 67MHz, 5.2mA, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC76B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 67MHz 5.2mA 6V Logic IC
706-M74HC76B1R
Dual 67MHz 5.2mA 6V Logic IC 706-M74HC76B1R
Dual J-K Flip-Flop, 67MHz, 5.2mA, DIP, 2-6V, 74HC Product overview: M74HC76B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 67MHz, 5.2mA, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 67MHz, 5.2mA, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC76B1R can be used for catalog matching and distributor lookup.

Dual J-K Flip-Flop, 67MHz, 5.2mA, DIP, 2-6V, 74HC Product overview: M74HC76B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 67MHz, 5.2mA, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 67MHz, 5.2mA, 6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-M74HC76B1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-M74HC76B1R
Product Name Dual 67MHz 5.2mA 6V Logic IC
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input OR gate - 74AHC2G32DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
7 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54L20W/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details