Manufacturer: STMicroelectronics
Win Source Part Number: 207189-M74HC73B1R
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Trigger Type: Negative Edge
Current - Quiescent: 2μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 80MHz
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300"", 7.62mm)"
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 14DIP
IC FF JK TYPE DUAL 1BIT 14DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 207189-M74HC73B1R | 497-1883-5-ND | M74HC73B1R | M74HC73B1R | M74HC73B1R |
| Product Name | Logic - Logic - Flip Flops - M74HC73B1R | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Triggering | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | |||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 21 ns | 21 ns | |||
| fMAX | 80 MHz | 80 MHz | |||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |