STMicroelectronics Quad DIP Logic IC M74HC7266B1R

Description
HC/UH SERIES, QUAD 2-INPUT XNOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: M74HC7266B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC7266B1R can be used for catalog matching and distributor lookup.
Request a Quote
Description
HC/UH SERIES, QUAD 2-INPUT XNOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: M74HC7266B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC7266B1R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad DIP Logic IC - 705-M74HC7266B1R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad DIP Logic IC
705-M74HC7266B1R
Quad DIP Logic IC 705-M74HC7266B1R
HC/UH SERIES, QUAD 2-INPUT XNOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: M74HC7266B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC7266B1R can be used for catalog matching and distributor lookup.

HC/UH SERIES, QUAD 2-INPUT XNOR GATE, PDIP14, PLASTIC, DIP-14 Product overview: M74HC7266B1R from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74HC7266B1R can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - M74HC7266B1R - 1074428-M74HC7266B1R - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - M74HC7266B1R
1074428-M74HC7266B1R
Logic - Logic - Gates and Inverters - M74HC7266B1R 1074428-M74HC7266B1R
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074428-M74HC7266B1R Packaging: Rail/Tube Number of Circuits: 4 Mounting: SMD (SMT) Number of Inputs: 2 Number of Elements: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -5.2 mA Number of Outputs: 1 Low Level Output Current: 5.2 mA Quiescent Current: 1 µA Propagation Delay: 90 ns Categories: Logic - Gates and Inverters Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 23 ns Logic Function: NOR, XNOR Number of Input Lines: 2 Number of Output Lines: 1

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074428-M74HC7266B1R
Packaging: Rail/Tube
Number of Circuits: 4
Mounting: SMD (SMT)
Number of Inputs: 2
Number of Elements: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -5.2 mA
Number of Outputs: 1
Low Level Output Current: 5.2 mA
Quiescent Current: 1 µA
Propagation Delay: 90 ns
Categories: Logic - Gates and Inverters
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 23 ns
Logic Function: NOR, XNOR
Number of Input Lines: 2
Number of Output Lines: 1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-M74HC7266B1R 1074428-M74HC7266B1R
Product Name Quad DIP Logic IC Logic - Logic - Gates and Inverters - M74HC7266B1R
Gate Type NOR; XNOR; NOR GATE, XNOR NOT
Supply Voltage 6V
Inputs 2 2
Propagation Delay 90 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic IC - 770-5454DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
5-Channel Level Translator - MYXAF54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details