STMicroelectronics Logic - Logic - Shift Registers - M74HC670B1 M74HC670B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 207188-M74HC670B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register File Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Universal Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 207188-M74HC670B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register File Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Universal Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - M74HC670B1 - 207188-M74HC670B1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC670B1
207188-M74HC670B1
Logic - Logic - Shift Registers - M74HC670B1 207188-M74HC670B1
Manufacturer: STMicroelectronics Win Source Part Number: 207188-M74HC670B1 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register File Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Universal Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 207188-M74HC670B1
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Register File
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Universal
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 207188-M74HC670B1
Product Name Logic - Logic - Shift Registers - M74HC670B1
Supply Voltage 2 V ~ 6 V
Output Characteristics Tri-State
Package Type DIP; Other; 16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
8-stage shift-and-store bus register - 74HC4094PW/G400J - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 100341W-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.400, 10.16mm)
View Details
2 suppliers