STMicroelectronics, Inc. Logic - Logic - Shift Registers - M74HC597RM13TR M74HC597RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 107354-M74HC597RM13T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Parallel to Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 107354-M74HC597RM13T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Parallel to Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - M74HC597RM13TR - 107354-M74HC597RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC597RM13TR
107354-M74HC597RM13TR
Logic - Logic - Shift Registers - M74HC597RM13TR 107354-M74HC597RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 107354-M74HC597RM13T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Parallel to Serial Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 107354-M74HC597RM13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Purpose: Parallel to Serial
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 497-1881-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-1881-2-ND
Shift Registers 497-1881-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - M74HC597RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M74HC597RM13TR
Shift Registers M74HC597RM13TR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - M74HC597RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M74HC597RM13TR
Integrated Circuits (ICs) - Logic - Shift Registers M74HC597RM13TR
IC LATCH/SHFT REGIST 8BIT 16SOIC

IC LATCH/SHFT REGIST 8BIT 16SOIC

Supplier's Site
Logic - Shift Registers - M74HC597RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
M74HC597RM13TR
Logic - Shift Registers M74HC597RM13TR
IC LATCH/SHFT REGIST 8BIT 16SOIC

IC LATCH/SHFT REGIST 8BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 107354-M74HC597RM13TR 497-1881-2-ND M74HC597RM13TR M74HC597RM13TR M74HC597RM13TR
Product Name Logic - Logic - Shift Registers - M74HC597RM13TR Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type Other; 16-SO SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC670D,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HC4094D/C4J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164EE4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
2 suppliers