STMicroelectronics, Inc. Shift Registers M74HC595YTTR

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 497-14397-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-14397-2-ND
Shift Registers 497-14397-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 497-14397-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-14397-1-ND
Shift Registers 497-14397-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 497-14397-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-14397-6-ND
Shift Registers 497-14397-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 54AH6690 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Stmicroelectronics
54AH6690
Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Stmicroelectronics 54AH6690
SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

SHIFT REGISTER, 8BIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Shift Registers - M74HC595YTTR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
M74HC595YTTR
Logic - Shift Registers M74HC595YTTR
IC SHIFT REG LATCH 8BIT 16TSSOP

IC SHIFT REG LATCH 8BIT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - M74HC595YTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M74HC595YTTR
Integrated Circuits (ICs) - Logic - Shift Registers M74HC595YTTR
IC SHIFT REG LATCH 8BIT 16TSSOP

IC SHIFT REG LATCH 8BIT 16TSSOP

Supplier's Site
Shift Registers - M74HC595YTTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M74HC595YTTR
Shift Registers M74HC595YTTR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
M74HC595YTTR
Counter Shift Registers M74HC595YTTR
Counter Shift Registers 8 Bit Shift Register 3-State Output Latch

Counter Shift Registers 8 Bit Shift Register 3-State Output Latch

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 497-14397-2-ND 54AH6690 M74HC595YTTR M74HC595YTTR M74HC595YTTR M74HC595YTTR
Product Name Shift Registers Shift Register, 8Bit, -40 To 125Deg C Rohs Compliant Stmicroelectronics Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State; Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 1727-3473-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
5 suppliers
Shift Registers - 93L38DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers