STMicroelectronics, Inc. Logic - Logic - Shift Registers - M74HC595RM13TR M74HC595RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 119572-M74HC595RM13T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC595DR; MM74HC595M_NL; MM74HC595MX_Q; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 119572-M74HC595RM13T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC595DR; MM74HC595M_NL; MM74HC595MX_Q; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - M74HC595RM13TR - 119572-M74HC595RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - M74HC595RM13TR
119572-M74HC595RM13TR
Logic - Logic - Shift Registers - M74HC595RM13TR 119572-M74HC595RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 119572-M74HC595RM13T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC595DR; MM74HC595M_NL; MM74HC595MX_Q; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 119572-M74HC595RM13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC595DR; MM74HC595M_NL; MM74HC595MX_Q;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Shift Registers - 497-1880-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-1880-2-ND
Shift Registers 497-1880-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - M74HC595RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
M74HC595RM13TR
Integrated Circuits (ICs) - Logic - Shift Registers M74HC595RM13TR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Shift Registers - M74HC595RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
M74HC595RM13TR
Shift Registers M74HC595RM13TR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Shift Registers - M74HC595RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
M74HC595RM13TR
Logic - Shift Registers M74HC595RM13TR
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 119572-M74HC595RM13TR 497-1880-2-ND M74HC595RM13TR M74HC595RM13TR M74HC595RM13TR
Product Name Logic - Logic - Shift Registers - M74HC595RM13TR Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics Tri-State 3-State 3-State; Tri-State
Package Type Other; 16-SO SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L164DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-3475-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
3 suppliers
CD4015B-MIL CMOS Dual 4-Stage Static Shift Register - CD4015BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
4 suppliers