STMicroelectronics Newest Parts - M74HC595M1R M74HC595M1R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211146-M74HC595M1R Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211146-M74HC595M1R Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - M74HC595M1R - 1211146-M74HC595M1R - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - M74HC595M1R
1211146-M74HC595M1R
Newest Parts - M74HC595M1R 1211146-M74HC595M1R
Manufacturer: STMicroelectronics Win Source Part Number: 1211146-M74HC595M1R Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1211146-M74HC595M1R
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1211146-M74HC595M1R
Product Name Newest Parts - M74HC595M1R
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC194D,652-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
4 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165M96 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
10 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details