Manufacturer: STMicroelectronics
Win Source Part Number: 207187-M74HC595B1R
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC595N; M74HC595B1; HD74HC595P;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development
Shift Shift Register 1 Element 8 Bit 16-DIP
Shift Shift Register 1 Element 8 Bit 16-DIP
IC SHIFT REGISTER 8BIT 16-DIP
IC SHIFT REGISTER 8BIT 16-DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 207187-M74HC595B1R | 497-2986-5-ND | M74HC595B1R | M74HC595B1R | M74HC595B1R |
| Product Name | Logic - Logic - Shift Registers - M74HC595B1R | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | ||
| Package Type | DIP; Other; 16-DIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Number of units in IC | 1 |