STMicroelectronics Newest Parts - M74HC595 M74HC595

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211145-M74HC595 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1211145-M74HC595 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - M74HC595 - 1211145-M74HC595 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - M74HC595
1211145-M74HC595
Newest Parts - M74HC595 1211145-M74HC595
Manufacturer: STMicroelectronics Win Source Part Number: 1211145-M74HC595 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1211145-M74HC595
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1211145-M74HC595
Product Name Newest Parts - M74HC595
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164DB,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
 - 74HCT4094D,112 - Rochester Electronics
Specs
Register Type Serial In / Parallel Out
Shift Direction Right
Package Type Other; SO16
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 74LS194ADC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers