STMicroelectronics, Inc. Logic - Logic - Counters, Dividers - M74HC590RM13TR M74HC590RM13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020980-M74HC590RM13T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 61MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020980-M74HC590RM13T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 61MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - M74HC590RM13TR - 020980-M74HC590RM13TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - M74HC590RM13TR
020980-M74HC590RM13TR
Logic - Logic - Counters, Dividers - M74HC590RM13TR 020980-M74HC590RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 020980-M74HC590RM13T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 61MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 020980-M74HC590RM13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 61MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Counters, Dividers - 497-6463-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
497-6463-2-ND
Counters, Dividers 497-6463-2-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - M74HC590RM13TR - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
M74HC590RM13TR
Counters, Dividers M74HC590RM13TR
IC COUNTER REGISTER 8BIT 16-SOIC

IC COUNTER REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - M74HC590RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
M74HC590RM13TR
Counters, Dividers M74HC590RM13TR
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - M74HC590RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
M74HC590RM13TR
Logic - Counters, Dividers M74HC590RM13TR
IC COUNTER REGISTER 8BIT 16-SOIC

IC COUNTER REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - M74HC590RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
M74HC590RM13TR
Integrated Circuits (ICs) - Logic - Counters, Dividers M74HC590RM13TR
IC BINARY COUNTER 8-BIT 16SO

IC BINARY COUNTER 8-BIT 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 020980-M74HC590RM13TR 497-6463-2-ND M74HC590RM13TR M74HC590RM13TR M74HC590RM13TR M74HC590RM13TR
Product Name Logic - Logic - Counters, Dividers - M74HC590RM13TR Counters, Dividers Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V
Package Type 16-SO SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Counter ICs - 625409 - RS Components, Ltd.
Specs
Logic Family 74
Number of Pins 16
View Details
Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
SN74AS869 Synchronous 8-Bit Up/Down Counters - SN74AS869DW - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
Logic - Counters, Dividers - 74HC193FP-E - Lingto Electronic Limited
Specs
Features Presettable
Counter Category Synchronous
Counter Direction UP; DOWN
View Details