STMicroelectronics, Inc. Latches M74HC573RM13TR

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 497-1876-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - M74HC573RM13TR
132778-M74HC573RM13TR
Logic - Logic - Latches - M74HC573RM13TR 132778-M74HC573RM13TR
Manufacturer: STMicroelectronics Win Source Part Number: 132778-M74HC573RM13T R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 12ns

Manufacturer: STMicroelectronics
Win Source Part Number: 132778-M74HC573RM13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 12ns

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - M74HC573RM13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
M74HC573RM13TR
Integrated Circuits (ICs) - Logic - Latches M74HC573RM13TR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site
Latches - M74HC573RM13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
IC LATCH OCTAL D-TYPE 20-SOIC

IC LATCH OCTAL D-TYPE 20-SOIC

Supplier's Site Datasheet
Logic - Latches - M74HC573RM13TR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
M74HC573RM13TR
Logic - Latches M74HC573RM13TR
IC LATCH OCTAL D-TYPE 20-SOIC

IC LATCH OCTAL D-TYPE 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 497-1876-2-ND 132778-M74HC573RM13TR M74HC573RM13TR M74HC573RM13TR M74HC573RM13TR M74HC573RM13TR
Product Name Latches Logic - Logic - Latches - M74HC573RM13TR Integrated Circuits (ICs) - Logic - Latches Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT373SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal D-type transparent latch; 3-state - 74HCT573BQ-Q100,11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
SN54F373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9758901Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 55 mA
View Details
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details