The M74HC541 is an octal bus buffer with 3-state outputs, fabricated in CMOS technology for high-speed operation and low power dissipation. It operates from 2V to 6V and is available in DIP packaging. The device features symmetrical output impedance of at least 6mA, balanced propagation delays, and high noise immunity. The 3-state control operates as a two-input AND: outputs enter high impedance when either G1 or G2 is high. It has a quiescent supply current of 40 μA maximum at 25°C, and operates over a temperature range of -55°C to 125°C. The DIP package has 20 pins with inputs and outputs on opposite sides for improved PCB layout. All inputs include protection against static discharge.
8-Bit Buffer/Driver, 3-State, CMOS, DIP, 2V-6V Product overview: M74HC541B1R from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 6V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-M74HC541B1R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-M74HC541B1R |
| Product Name | 8-bit 2V 6V DIP Interface Transceiver IC |
| Device Type | Transceiver |