STMicroelectronics, Inc. Latches M74HC533B1R

Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 497-1872-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - M74HC533B1R
1211140-M74HC533B1R
Logic - Logic - Latches - M74HC533B1R 1211140-M74HC533B1R
Manufacturer: STMicroelectronics Win Source Part Number: 1211140-M74HC533B1R Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 20-DIP (0.300", 7.62mm) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Delay Time - Propagation: 12ns Part Status: Obsolete(EOL) Family Name: M74HC533 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): HD74HC533P; CD74HC533E; MN74HC533; Introduction Date: August 15, 1995 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1211140-M74HC533B1R
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 20-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 12ns
Part Status: Obsolete(EOL)
Family Name: M74HC533
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): HD74HC533P; CD74HC533E; MN74HC533;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - M74HC533B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
M74HC533B1R
Integrated Circuits (ICs) - Logic - Latches M74HC533B1R
IC LATCH OCTAL D-TYPE 20-DIP

IC LATCH OCTAL D-TYPE 20-DIP

Supplier's Site
Latches - M74HC533B1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-DIP

Buy Now Datasheet
Logic - Latches - M74HC533B1R - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
M74HC533B1R
Logic - Latches M74HC533B1R
IC LATCH OCTAL D-TYPE 20-DIP

IC LATCH OCTAL D-TYPE 20-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 497-1872-5-ND 1211140-M74HC533B1R M74HC533B1R M74HC533B1R M74HC533B1R
Product Name Latches Logic - Logic - Latches - M74HC533B1R Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74ALVCH16373DGG,51-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74AUP1G373GF,132 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Logic - Logic - Latches - 74ALVCH162373PAG - 1130930-74ALVCH162373PAG - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 3.6V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
2 suppliers